LPKF Laser & Electronics North America Circuit Board Milling Machine for Training Applications ProtoMat E34 / E44

Description
The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material offering a 9" x 12" working area. The LPKF ProtoMat E34 includes a 30,000 rpm variable spindle, and the E44 provides a variable spindle with up to 40,000 rpm. The maximum travel speed is up to 100 mm per second. For manual tool change and cut depth control, both models include precision height adjustment by micrometer screw. With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm) and spacing of 8 mil (0.2mm) or larger. Registry System and Camera In addition to increased positioning accuracy with double-sided printed circuit boards, an automated fiducial alignment camera is provided on the ProtoMat E44 model. The camera measuring function enables a desired cut width to be set more easily with the ProtoMat E44. Both models allow for set pin registry for processing double-sided printed circuit boards. They hold the processed circuit boards securely in position, even after the boards are turned over for structuring the second side. With the E44, the camera improves alignment positioning as it detects fiducials or geometric structures and orients the structuring process accordingly within the software.
Description
The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material offering a 9" x 12" working area. The LPKF ProtoMat E34 includes a 30,000 rpm variable spindle, and the E44 provides a variable spindle with up to 40,000 rpm. The maximum travel speed is up to 100 mm per second. For manual tool change and cut depth control, both models include precision height adjustment by micrometer screw. With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm) and spacing of 8 mil (0.2mm) or larger. Registry System and Camera In addition to increased positioning accuracy with double-sided printed circuit boards, an automated fiducial alignment camera is provided on the ProtoMat E44 model. The camera measuring function enables a desired cut width to be set more easily with the ProtoMat E44. Both models allow for set pin registry for processing double-sided printed circuit boards. They hold the processed circuit boards securely in position, even after the boards are turned over for structuring the second side. With the E44, the camera improves alignment positioning as it detects fiducials or geometric structures and orients the structuring process accordingly within the software.

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Tualatin, OR, USA
Circuit Board Milling Machine for Training Applications
ProtoMat E34 / E44
Circuit Board Milling Machine for Training Applications ProtoMat E34 / E44
The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material offering a 9" x 12" working area. The LPKF ProtoMat E34 includes a 30,000 rpm variable spindle, and the E44 provides a variable spindle with up to 40,000 rpm. The maximum travel speed is up to 100 mm per second. For manual tool change and cut depth control, both models include precision height adjustment by micrometer screw. With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm) and spacing of 8 mil (0.2mm) or larger. Registry System and Camera In addition to increased positioning accuracy with double-sided printed circuit boards, an automated fiducial alignment camera is provided on the ProtoMat E44 model. The camera measuring function enables a desired cut width to be set more easily with the ProtoMat E44. Both models allow for set pin registry for processing double-sided printed circuit boards. They hold the processed circuit boards securely in position, even after the boards are turned over for structuring the second side. With the E44, the camera improves alignment positioning as it detects fiducials or geometric structures and orients the structuring process accordingly within the software.

The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards, drill holes for through-plating and cut individual boards from the base material offering a 9" x 12" working area.

The LPKF ProtoMat E34 includes a 30,000 rpm variable spindle, and the E44 provides a variable spindle with up to 40,000 rpm. The maximum travel speed is up to 100 mm per second. For manual tool change and cut depth control, both models include precision height adjustment by micrometer screw.

With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm) and spacing of 8 mil (0.2mm) or larger.

Registry System and Camera

In addition to increased positioning accuracy with double-sided printed circuit boards, an automated fiducial alignment camera is provided on the ProtoMat E44 model. The camera measuring function enables a desired cut width to be set more easily with the ProtoMat E44.

Both models allow for set pin registry for processing double-sided printed circuit boards. They hold the processed circuit boards securely in position, even after the boards are turned over for structuring the second side. With the E44, the camera improves alignment positioning as it detects fiducials or geometric structures and orients the structuring process accordingly within the software.

Supplier's Site

Technical Specifications

  LPKF Laser & Electronics North America
Product Category Milling Machines
Product Number ProtoMat E34 / E44
Product Name Circuit Board Milling Machine for Training Applications
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
Spindle Speed 30000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details
 - XYZ SMX 2000 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control CNC / Computer Numerical Control
Spindle Taper / Tool Type 450 mm
View Details