Haas Automation, Inc. Universal Machining Center, Vertical UMC-750P

Description
The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a powerful 8100-rpm inline direct-drive spindle driven by a 30-horsepower vector drive system, and comes standard with a 40+1 tool side-mount tool changer. The rotary axes of the UMC-750P are configured differently than on other Haas UMCs: The rotating platter has been replaced with a fixed table on which is mounted an HRT210 rotary table with an A-frame support. The B-axis trunnion provides ±45° of tilt, and the HRT210 provides 360 degrees of A-axis rotation for excellent tool clearance and large part capacity. 5-Axis Profiling Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with integrated B-axis trunnion and A-axis rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining software, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, power-failure detection module, Ethernet interface, 1 GB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, and 75-gallon (284 liter) flood coolant system.
Description
The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a powerful 8100-rpm inline direct-drive spindle driven by a 30-horsepower vector drive system, and comes standard with a 40+1 tool side-mount tool changer. The rotary axes of the UMC-750P are configured differently than on other Haas UMCs: The rotating platter has been replaced with a fixed table on which is mounted an HRT210 rotary table with an A-frame support. The B-axis trunnion provides ±45° of tilt, and the HRT210 provides 360 degrees of A-axis rotation for excellent tool clearance and large part capacity. 5-Axis Profiling Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with integrated B-axis trunnion and A-axis rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining software, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, power-failure detection module, Ethernet interface, 1 GB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, and 75-gallon (284 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
Universal Machining Center, Vertical - UMC-750P - Haas Automation, Inc.
Oxnard, CA, USA
Universal Machining Center, Vertical
UMC-750P
Universal Machining Center, Vertical UMC-750P
The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a powerful 8100-rpm inline direct-drive spindle driven by a 30-horsepower vector drive system, and comes standard with a 40+1 tool side-mount tool changer. The rotary axes of the UMC-750P are configured differently than on other Haas UMCs: The rotating platter has been replaced with a fixed table on which is mounted an HRT210 rotary table with an A-frame support. The B-axis trunnion provides ±45° of tilt, and the HRT210 provides 360 degrees of A-axis rotation for excellent tool clearance and large part capacity. 5-Axis Profiling Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with integrated B-axis trunnion and A-axis rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining software, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, power-failure detection module, Ethernet interface, 1 GB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, and 75-gallon (284 liter) flood coolant system.

The UMC-750P is a 5-axis 40-taper vertical machining center with 30" x 20" x 20" travels and a unique arrangement of the rotary axes. The machine is equipped with a powerful 8100-rpm inline direct-drive spindle driven by a 30-horsepower vector drive system, and comes standard with a 40+1 tool side-mount tool changer.

The rotary axes of the UMC-750P are configured differently than on other Haas UMCs: The rotating platter has been replaced with a fixed table on which is mounted an HRT210 rotary table with an A-frame support. The B-axis trunnion provides ±45° of tilt, and the HRT210 provides 360 degrees of A-axis rotation for excellent tool clearance and large part capacity.

5-Axis Profiling Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with integrated B-axis trunnion and A-axis rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining software, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, power-failure detection module, Ethernet interface, 1 GB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, and 75-gallon (284 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number UMC-750P
Product Name Universal Machining Center, Vertical
Features Digital Readout; Rotary Table; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 to 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Head and Block Resurfacer - HB 3810 - DCM Tech Inc.
Specs
Features Digital Readout; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details