Drake Manufacturing, Inc. Thread Making GS:VTM-LM Linear Motor Vertical Thread Mill

Description
Drake Manufacturing has developed a compact vertical thread mill for high production threading. Designated the DRAKE GS:VTM-LM, the machine will thread mill internal and external diameters, right or left hand threads, single or multiple leads to full depth in production quantities with fast cycle times. Its compact vertical layout minimizes floor space, and with simplified manual or automatic loading and unloading, the machine is easily integrated into a manufacturing cell environment. The vertical workhead (C-Axis) employs a synchronous AC torque motor with an 8-million count encoder that allows precise spindle control — including indexing of parts — so that threading holes on a bolt circle can be accomplished if needed. C-Axis work rotation speed is 50-500 rpm. In standard configuration, the maximum part diameter is 3". The GS:VTM-LM has a heavy, rigid polymer/mineral-fill ed base to dampen vibration and enhance cutting stability. Its spindle slide (A-axis) has a servo-controlled helix with a +/- 5° range. Linear motors control the Cutter Radial In-Feed Slide (X-Axis). The slide is fitted with long life, precision preloaded linear roller ways providing higher stiffness and more accurate positioning than Vee or flat ways. Both high-speed steel and carbide cutters can be used. The cutter spindle has through-coolant capability and available automatic tool changer. As with all Drake machines, the GS:VTM-LM is delivered with PartSmart™ Programming. No customer programming is required. To run parts, the operator enters part-specific variables into the menu screens and the control does the rest. Part changeovers can be accomplished in as little as 15-minutes.
Description
Drake Manufacturing has developed a compact vertical thread mill for high production threading. Designated the DRAKE GS:VTM-LM, the machine will thread mill internal and external diameters, right or left hand threads, single or multiple leads to full depth in production quantities with fast cycle times. Its compact vertical layout minimizes floor space, and with simplified manual or automatic loading and unloading, the machine is easily integrated into a manufacturing cell environment. The vertical workhead (C-Axis) employs a synchronous AC torque motor with an 8-million count encoder that allows precise spindle control — including indexing of parts — so that threading holes on a bolt circle can be accomplished if needed. C-Axis work rotation speed is 50-500 rpm. In standard configuration, the maximum part diameter is 3". The GS:VTM-LM has a heavy, rigid polymer/mineral-fill ed base to dampen vibration and enhance cutting stability. Its spindle slide (A-axis) has a servo-controlled helix with a +/- 5° range. Linear motors control the Cutter Radial In-Feed Slide (X-Axis). The slide is fitted with long life, precision preloaded linear roller ways providing higher stiffness and more accurate positioning than Vee or flat ways. Both high-speed steel and carbide cutters can be used. The cutter spindle has through-coolant capability and available automatic tool changer. As with all Drake machines, the GS:VTM-LM is delivered with PartSmart™ Programming. No customer programming is required. To run parts, the operator enters part-specific variables into the menu screens and the control does the rest. Part changeovers can be accomplished in as little as 15-minutes.

Suppliers

Company
Product
Description
Supplier Links
Drake Manufacturing has developed a compact vertical thread mill for high production threading. Designated the DRAKE GS:VTM-LM, the machine will thread mill internal and external diameters, right or left hand threads, single or multiple leads to full depth in production quantities with fast cycle times. Its compact vertical layout minimizes floor space, and with simplified manual or automatic loading and unloading, the machine is easily integrated into a manufacturing cell environment. The vertical workhead (C-Axis) employs a synchronous AC torque motor with an 8-million count encoder that allows precise spindle control — including indexing of parts — so that threading holes on a bolt circle can be accomplished if needed. C-Axis work rotation speed is 50-500 rpm. In standard configuration, the maximum part diameter is 3". The GS:VTM-LM has a heavy, rigid polymer/mineral-fill ed base to dampen vibration and enhance cutting stability. Its spindle slide (A-axis) has a servo-controlled helix with a +/- 5° range. Linear motors control the Cutter Radial In-Feed Slide (X-Axis). The slide is fitted with long life, precision preloaded linear roller ways providing higher stiffness and more accurate positioning than Vee or flat ways. Both high-speed steel and carbide cutters can be used. The cutter spindle has through-coolant capability and available automatic tool changer. As with all Drake machines, the GS:VTM-LM is delivered with PartSmart™ Programming. No customer programming is required. To run parts, the operator enters part-specific variables into the menu screens and the control does the rest. Part changeovers can be accomplished in as little as 15-minutes.

Drake Manufacturing has developed a compact vertical thread mill for high production threading. Designated the DRAKE GS:VTM-LM, the machine will thread mill internal and external diameters, right or left hand threads, single or multiple leads to full depth in production quantities with fast cycle times.

Its compact vertical layout minimizes floor space, and with simplified manual or automatic loading and unloading, the machine is easily integrated into a manufacturing cell environment.

The vertical workhead (C-Axis) employs a synchronous AC torque motor with an 8-million count encoder that allows precise spindle control — including indexing of parts — so that threading holes on a bolt circle can be accomplished if needed. C-Axis work rotation speed is 50-500 rpm. In standard configuration, the maximum part diameter is 3".

The GS:VTM-LM has a heavy, rigid polymer/mineral-filled base to dampen vibration and enhance cutting stability. Its spindle slide (A-axis) has a servo-controlled helix with a +/- 5° range.

Linear motors control the Cutter Radial In-Feed Slide (X-Axis). The slide is fitted with long life, precision preloaded linear roller ways providing higher stiffness and more accurate positioning than Vee or flat ways.

Both high-speed steel and carbide cutters can be used. The cutter spindle has through-coolant capability and available automatic tool changer.

As with all Drake machines, the GS:VTM-LM is delivered with PartSmart™ Programming. No customer programming is required. To run parts, the operator enters part-specific variables into the menu screens and the control does the rest. Part changeovers can be accomplished in as little as 15-minutes.

Supplier's Site

Technical Specifications

  Drake Manufacturing, Inc.
Product Category Milling Machines
Product Number GS:VTM-LM Linear Motor Vertical Thread Mill
Product Name Thread Making
Unlock Full Specs
to access all available technical data

Similar Products

Gear hobbing machines, vertical - VLC 250 WF - EMAG L.L.C.
Specs
Machine Type Machining Center
View Details
Conventional Mill -  - Travis CNC
Specs
Features Digital Readout
Spindle Orientation Horizontial (optional feature); Vertical (optional feature)
Control Manual
View Details
Darton High Speed CNC Milling Machines -  - DATRON Dynamics, Inc.
Specs
Features CAD / CAM Software (optional feature); Digital Readout (optional feature)
Spindle Orientation Horizontial (optional feature); Vertical (optional feature); Universal (optional feature)
Control CNC / Computer Numerical Control
View Details