HORIBA Instruments, Inc. High Speed AC Dynamometer DYNAS3 HS

Description
The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A frequency drive with an installed DC power supply (optional) is a further enhancement of the whole system, providing the specimen with a voltage of up to 700 VDC. In addition, a stand-alone version of the DC power supply provides voltages up to the limits of the medium-voltage range (available on request). Designed to cover a wide range of test specimens Maximum speed up to 20,000 rpm High acceleration rate due to low-inertia Solution with constant power of 210 kW up to 16,000 rpm Compact motor design with radial fan and water cooling Torque flange mounted on specimen side of bearing support for highest torque measurement accuracy Bearing support allows attachment of higher coupling masses
Datasheet
Description
The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A frequency drive with an installed DC power supply (optional) is a further enhancement of the whole system, providing the specimen with a voltage of up to 700 VDC. In addition, a stand-alone version of the DC power supply provides voltages up to the limits of the medium-voltage range (available on request). Designed to cover a wide range of test specimens Maximum speed up to 20,000 rpm High acceleration rate due to low-inertia Solution with constant power of 210 kW up to 16,000 rpm Compact motor design with radial fan and water cooling Torque flange mounted on specimen side of bearing support for highest torque measurement accuracy Bearing support allows attachment of higher coupling masses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed AC Dynamometer - DYNAS3 HS - HORIBA Instruments, Inc.
Irvine, CA, United States
High Speed AC Dynamometer
DYNAS3 HS
High Speed AC Dynamometer DYNAS3 HS
The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A frequency drive with an installed DC power supply (optional) is a further enhancement of the whole system, providing the specimen with a voltage of up to 700 VDC. In addition, a stand-alone version of the DC power supply provides voltages up to the limits of the medium-voltage range (available on request). Designed to cover a wide range of test specimens Maximum speed up to 20,000 rpm High acceleration rate due to low-inertia Solution with constant power of 210 kW up to 16,000 rpm Compact motor design with radial fan and water cooling Torque flange mounted on specimen side of bearing support for highest torque measurement accuracy Bearing support allows attachment of higher coupling masses

The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options.

A frequency drive with an installed DC power supply (optional) is a further enhancement of the whole system, providing the specimen with a voltage of up to 700 VDC. In addition, a stand-alone version of the DC power supply provides voltages up to the limits of the medium-voltage range (available on request).

  • Designed to cover a wide range of test specimens
  • Maximum speed up to 20,000 rpm
  • High acceleration rate due to low-inertia
  • Solution with constant power of 210 kW up to 16,000 rpm
  • Compact motor design with radial fan and water cooling
  • Torque flange mounted on specimen side of bearing support for highest torque measurement accuracy
  • Bearing support allows attachment of higher coupling masses
Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Dynamometers
Product Number DYNAS3 HS
Product Name High Speed AC Dynamometer
Technology AC
Application Automotive; Industrial
Cooling Air; Water
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Standard Hydraulic Dynamometers - F Series - Froude, Inc.
Specs
Technology Hydraulic / Water Brake
Application Automotive; Motors; Gas / Diesel Engines; Industrial; Marine; Turbines
Power 1005 to 16083 HP
View Details
Chassis Dynamometer - VULCAN Evo - HORIBA Instruments, Inc.
HORIBA Instruments, Inc.
Specs
Application Automotive; Industrial
Mounting Chassis
Power 1166 HP
View Details