Power Test, Inc. 20" Cradle Roll Chassis Dynamometer

Description
The CF22 chassis dynamometer features 20" diameter cradle roll sets to allow rapid vehicle placement while allowing short duration, full power chassis dyno testing. This low profile machine has been specifically designed to fit into the existing in-floor chassis pits of competitive products with little or no modification. Unlike competitive dynamometer designs, these machines do not utilize gearboxes or differentials, allowing for improved durability and fewer service and maintenance issues. In addition, large roll shafts, massive pillow block bearings, and a precision ground structural steel frame all add up to a heavy-duty machine you can count on. Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" hand held display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report. Specifications Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 90 mph (145kph) Max. Power Absorption: 1,200 HP total (895kw) - 600 hp/axle (447kw) Axle Spread: 48" (122cm) to 60" (152cm) Estimated Net Weight: 10,000 lbs. (4537kg)
Description
The CF22 chassis dynamometer features 20" diameter cradle roll sets to allow rapid vehicle placement while allowing short duration, full power chassis dyno testing. This low profile machine has been specifically designed to fit into the existing in-floor chassis pits of competitive products with little or no modification. Unlike competitive dynamometer designs, these machines do not utilize gearboxes or differentials, allowing for improved durability and fewer service and maintenance issues. In addition, large roll shafts, massive pillow block bearings, and a precision ground structural steel frame all add up to a heavy-duty machine you can count on. Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" hand held display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report. Specifications Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 90 mph (145kph) Max. Power Absorption: 1,200 HP total (895kw) - 600 hp/axle (447kw) Axle Spread: 48" (122cm) to 60" (152cm) Estimated Net Weight: 10,000 lbs. (4537kg)

Suppliers

Company
Product
Description
Supplier Links
20" Cradle Roll Chassis Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
20" Cradle Roll Chassis Dynamometer
20" Cradle Roll Chassis Dynamometer
The CF22 chassis dynamometer features 20" diameter cradle roll sets to allow rapid vehicle placement while allowing short duration, full power chassis dyno testing. This low profile machine has been specifically designed to fit into the existing in-floor chassis pits of competitive products with little or no modification. Unlike competitive dynamometer designs, these machines do not utilize gearboxes or differentials, allowing for improved durability and fewer service and maintenance issues. In addition, large roll shafts, massive pillow block bearings, and a precision ground structural steel frame all add up to a heavy-duty machine you can count on. Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" hand held display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report. Specifications Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg) Max. Vehicle Speed: 90 mph (145kph) Max. Power Absorption: 1,200 HP total (895kw) - 600 hp/axle (447kw) Axle Spread: 48" (122cm) to 60" (152cm) Estimated Net Weight: 10,000 lbs. (4537kg)

The CF22 chassis dynamometer features 20" diameter cradle roll sets to allow rapid vehicle placement while allowing short duration, full power chassis dyno testing. This low profile machine has been specifically designed to fit into the existing in-floor chassis pits of competitive products with little or no modification. Unlike competitive dynamometer designs, these machines do not utilize gearboxes or differentials, allowing for improved durability and fewer service and maintenance issues. In addition, large roll shafts, massive pillow block bearings, and a precision ground structural steel frame all add up to a heavy-duty machine you can count on.

Our PowerNet CD instrumentation and control system makes vehicle testing easy, through computerized automation and an "in-cab" hand held display unit. When interfaced with the diagnostic connection of ECM equipped vehicles, full-featured engine data and performance results are combined into an easy-to-read and easy-to-understand performance report.


Specifications

  • Max. Vehicle Wt.: 60,000 lbs. total (27,223kg) - 30,000 lbs/axle (13,611kg)
  • Max. Vehicle Speed: 90 mph (145kph)
  • Max. Power Absorption: 1,200 HP total (895kw) - 600 hp/axle (447kw)
  • Axle Spread: 48" (122cm) to 60" (152cm)
  • Estimated Net Weight: 10,000 lbs. (4537kg)
Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name 20" Cradle Roll Chassis Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
 - AP Dynamometer - Dillon Force Measurement
Dillon Force Measurement
View Details