HORIBA Instruments, Inc. Hydraulic Dynamometers DT Dyno

Description
DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely low maintenance costs. One or Two directions of rotation Usually, the dynamometers are designed for one direction of rotation. In this direction, they are adjusted for an optimal torque at different speeds. However, we are also able to supply dynamometers for two directions of rotation. The maximum torque of these is slightly lower than that of the dynamometers with one direction of rotation. In the type designation, the number of directions of rotation is represented by the figure behind the size of the dynamometer. That means that DT700-1 is a dynamometer for one direction of rotation. Applications The hydraulic dynamometers are available in different sizes and constructions so that a great variety of combustion engines can be tested, e.g.: Combustion engines for passenger cars and commercial vehicles Aircraft engines and turbines Large engines for trains Benefits Robust and long-lasting, even in heavy duty use Excellent price/performance ratio (Euro/kW) as compared with eddy current dynamometers and AC machines High quality materials Simple maintenance due to patented flexure supports Exceptional control characteristics (torque response times typical 1 sec) when used with HORIBA control unit and power unit
Description
DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely low maintenance costs. One or Two directions of rotation Usually, the dynamometers are designed for one direction of rotation. In this direction, they are adjusted for an optimal torque at different speeds. However, we are also able to supply dynamometers for two directions of rotation. The maximum torque of these is slightly lower than that of the dynamometers with one direction of rotation. In the type designation, the number of directions of rotation is represented by the figure behind the size of the dynamometer. That means that DT700-1 is a dynamometer for one direction of rotation. Applications The hydraulic dynamometers are available in different sizes and constructions so that a great variety of combustion engines can be tested, e.g.: Combustion engines for passenger cars and commercial vehicles Aircraft engines and turbines Large engines for trains Benefits Robust and long-lasting, even in heavy duty use Excellent price/performance ratio (Euro/kW) as compared with eddy current dynamometers and AC machines High quality materials Simple maintenance due to patented flexure supports Exceptional control characteristics (torque response times typical 1 sec) when used with HORIBA control unit and power unit

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Dynamometers - DT Dyno - HORIBA Instruments, Inc.
Irvine, CA, United States
Hydraulic Dynamometers
DT Dyno
Hydraulic Dynamometers DT Dyno
DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely low maintenance costs. One or Two directions of rotation Usually, the dynamometers are designed for one direction of rotation. In this direction, they are adjusted for an optimal torque at different speeds. However, we are also able to supply dynamometers for two directions of rotation. The maximum torque of these is slightly lower than that of the dynamometers with one direction of rotation. In the type designation, the number of directions of rotation is represented by the figure behind the size of the dynamometer. That means that DT700-1 is a dynamometer for one direction of rotation. Applications The hydraulic dynamometers are available in different sizes and constructions so that a great variety of combustion engines can be tested, e.g.: Combustion engines for passenger cars and commercial vehicles Aircraft engines and turbines Large engines for trains Benefits Robust and long-lasting, even in heavy duty use Excellent price/performance ratio (Euro/kW) as compared with eddy current dynamometers and AC machines High quality materials Simple maintenance due to patented flexure supports Exceptional control characteristics (torque response times typical 1 sec) when used with HORIBA control unit and power unit

DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running performance at extremely low maintenance costs.

One or Two directions of rotation

Usually, the dynamometers are designed for one direction of rotation. In this direction, they are adjusted for an optimal torque at different speeds. However, we are also able to supply dynamometers for two directions of rotation. The maximum torque of these is slightly lower than that of the dynamometers with one direction of rotation. In the type designation, the number of directions of rotation is represented by the figure behind the size of the dynamometer. That means that DT700-1 is a dynamometer for one direction of rotation.

Applications

The hydraulic dynamometers are available in different sizes and constructions so that a great variety of combustion engines can be tested, e.g.:

  • Combustion engines for passenger cars and commercial vehicles
  • Aircraft engines and turbines
  • Large engines for trains

Benefits

  • Robust and long-lasting, even in heavy duty use
  • Excellent price/performance ratio (Euro/kW) as compared with eddy current dynamometers and AC machines
  • High quality materials
  • Simple maintenance due to patented flexure supports
  • Exceptional control characteristics (torque response times typical 1 sec) when used with HORIBA control unit and power unit
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Dynamometers
Product Number DT Dyno
Product Name Hydraulic Dynamometers
Technology Hydraulic / Water Brake
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Multi-Purpose Full Size Inertia-Type Brake Dynamometer - GIANT 6000 Series - HORIBA Instruments, Inc.
Specs
Technology AC
Application Automotive; Industrial
Torque 309735 In-lbs (357143 kg-cm)
View Details