JETSEAL, Inc. Multi-Convolution Seals - Dynamic Seal

Description
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds. JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers. Operating Conditions: Operating pressure range:…………...Up to 3,000 psi Functional temperature range:………Up to 1350°F (732°C) Typical leakage rate:………………...E-3 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTMB545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Other plating options are available Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote
Description
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds. JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers. Operating Conditions: Operating pressure range:…………...Up to 3,000 psi Functional temperature range:………Up to 1350°F (732°C) Typical leakage rate:………………...E-3 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTMB545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Other plating options are available Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Convolution Seals - Dynamic Seal -  - JETSEAL, Inc.
Spokane Valley, WA, United States
Multi-Convolution Seals - Dynamic Seal
Multi-Convolution Seals - Dynamic Seal
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds. JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers. Operating Conditions: Operating pressure range:…………...Up to 3,000 psi Functional temperature range:………Up to 1350°F (732°C) Typical leakage rate:………………...E-3 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTMB545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Other plating options are available Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133

Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures.

Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions.

Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling.

JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate.

JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds.

JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers.

Operating Conditions:

  • Operating pressure range:…………...Up to 3,000 psi
  • Functional temperature range:………Up to 1350°F (732°C)
  • Typical leakage rate:………………...E-3 sccs He/mm circ.

Metallic Options:

  • Inconel 718 (AMS 5596, 5589,5662)
  • Inconel X-750 (AMS 5598, 5582, 5667)
  • Waspaloy (AMS 5544, 5706, 5586, 5708)
  • Other metallic options are available

Plating/Coating Options:

  • Silver (AMS 2410, 2411)
  • Tin (ASTMB545)
  • Nickel (AMS 2403, 2424, QQ-N-290)
  • Gold (Mil-G 45204)
  • Teflon (AMS 2515)
  • Plasma/HVOF wear coatings
  • Other plating options are available

Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form.

Telephone: (800) 644.5660
Local Number: (509) 467.9133

Supplier's Site

Technical Specifications

  JETSEAL, Inc.
Product Category Metal Ring Seals
Product Name Multi-Convolution Seals - Dynamic Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1350 F (-196 to 732 C)
Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

U-Mega Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round
View Details
Omega Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Automotive, Space-Rated
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
V-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Super C-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details