JETSEAL, Inc. U-Mega Seal

Description
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward to reflect the performance of a C-Seal. Operating Conditions: Operating pressure range:…………...Vacuum to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote
Description
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward to reflect the performance of a C-Seal. Operating Conditions: Operating pressure range:…………...Vacuum to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
U-Mega Seal -  - JETSEAL, Inc.
Spokane Valley, WA, United States
U-Mega Seal
U-Mega Seal
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward to reflect the performance of a C-Seal. Operating Conditions: Operating pressure range:…………...Vacuum to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133

U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal.

The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward to reflect the performance of a C-Seal.

Operating Conditions:

  • Operating pressure range:…………...Vacuum to 36,000 psi
  • Functional temperature range:………Cryogenic to 1350°F (732°C)
  • Typical leakage rate:………………...E-10 sccs He/mm circ.

Metallic Options:

  • Inconel 718 (AMS 5596, 5589,5662)
  • Inconel X-750 (AMS 5598, 5582, 5667)
  • Waspaloy (AMS 5544, 5706, 5586, 5708)

Plating/Coating Options:

  • Silver (AMS 2410, 2411)
  • Nickel (AMS 2403, 2424, QQ-N-290)
  • Gold (Mil-G 45204)

Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form.

Telephone: (800) 644.5660
Local Number: (509) 467.9133

Supplier's Site

Technical Specifications

  JETSEAL, Inc.
Product Category Metal Ring Seals
Product Name U-Mega Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round
Temperature -320 to 1350 F (-196 to 732 C)
Unlock Full Specs
to access all available technical data

Similar Products

E-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Axial C-Seal - High Deflection Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
AS1895 Standard Seals -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace
Seal Type AS1895
Shape Round
View Details
Super C-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details