JETSEAL, Inc. V-Seal

Description
JETSEAL’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum. The most demanding applications are best served by JETSEAL’s V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback. The V-Seal is one of JETSEAL’s most effective metallic seals. We are able to engineer the optimum seal shape by profiling its cross-section thus providing a carefully controlled variable wall thickness to maximize springback and to optimize the sealing contact force for a specific application. Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods. JETSEAL’s V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for the flange bolting load and prevents over-compression of the seal. The seal and limiter plate may also be produced as a single integrated part. Operating Conditions: Operating pressure range:…………...Vacuum (1E-torr) to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:……………..….1E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589, 5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Cres304 (AMS 5511, 5560) Elgiloy (AMS 5876) Incoloy 909 (AMS 5892) Hastelloyx (AMS 5754, 5587, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Copper Lead/Indium Teflon (AMS 2515) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote
Description
JETSEAL’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum. The most demanding applications are best served by JETSEAL’s V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback. The V-Seal is one of JETSEAL’s most effective metallic seals. We are able to engineer the optimum seal shape by profiling its cross-section thus providing a carefully controlled variable wall thickness to maximize springback and to optimize the sealing contact force for a specific application. Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods. JETSEAL’s V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for the flange bolting load and prevents over-compression of the seal. The seal and limiter plate may also be produced as a single integrated part. Operating Conditions: Operating pressure range:…………...Vacuum (1E-torr) to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:……………..….1E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589, 5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Cres304 (AMS 5511, 5560) Elgiloy (AMS 5876) Incoloy 909 (AMS 5892) Hastelloyx (AMS 5754, 5587, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Copper Lead/Indium Teflon (AMS 2515) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V-Seal -  - JETSEAL, Inc.
Spokane Valley, WA, United States
V-Seal
V-Seal
JETSEAL’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum. The most demanding applications are best served by JETSEAL’s V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback. The V-Seal is one of JETSEAL’s most effective metallic seals. We are able to engineer the optimum seal shape by profiling its cross-section thus providing a carefully controlled variable wall thickness to maximize springback and to optimize the sealing contact force for a specific application. Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods. JETSEAL’s V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for the flange bolting load and prevents over-compression of the seal. The seal and limiter plate may also be produced as a single integrated part. Operating Conditions: Operating pressure range:…………...Vacuum (1E-torr) to 36,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:……………..….1E-10 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589, 5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Cres304 (AMS 5511, 5560) Elgiloy (AMS 5876) Incoloy 909 (AMS 5892) Hastelloyx (AMS 5754, 5587, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Copper Lead/Indium Teflon (AMS 2515) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133

JETSEAL’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum.

The most demanding applications are best served by JETSEAL’s V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback.

The V-Seal is one of JETSEAL’s most effective metallic seals. We are able to engineer the optimum seal shape by profiling its cross-section thus providing a carefully controlled variable wall thickness to maximize springback and to optimize the sealing contact force for a specific application.

Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods.

JETSEAL’s V-Seals can also be provided with their own limiter plates to enable sealing between flat (non-grooved) surfaces where the plate provides a load path for the flange bolting load and prevents over-compression of the seal. The seal and limiter plate may also be produced as a single integrated part.

Operating Conditions:

  • Operating pressure range:…………...Vacuum (1E-torr) to 36,000 psi
  • Functional temperature range:………Cryogenic to 1350°F (732°C)
  • Typical leakage rate:……………..….1E-10 sccs He/mm circ.

Metallic Options:

  • Inconel 718 (AMS 5596, 5589, 5662)
  • Inconel X-750 (AMS 5598, 5582, 5667)
  • Waspaloy (AMS 5544, 5706, 5586, 5708)
  • Cres304 (AMS 5511, 5560)
  • Elgiloy (AMS 5876)
  • Incoloy 909 (AMS 5892)
  • Hastelloyx (AMS 5754, 5587, 5530)

Plating/Coating Options:

  • Silver (AMS 2410, 2411)
  • Nickel (AMS 2403, 2424, QQ-N-290)
  • Gold (Mil-G-45204)
  • Copper
  • Lead/Indium
  • Teflon (AMS 2515)

Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form.

Telephone: (800) 644.5660
Local Number: (509) 467.9133

Supplier's Site

Technical Specifications

  JETSEAL, Inc.
Product Category Metal Ring Seals
Product Name V-Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1350 F (-196 to 732 C)
Unlock Full Specs
to access all available technical data

Similar Products

Super C-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Multi-Convolution Seals - Dynamic Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1350 F (-196 to 732 C)
View Details
Axial C-Seal - High Deflection Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Lever Seal: Metal E-Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round
View Details