JETSEAL, Inc. Omega Seal

Description
The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load applications that remain undisturbed for long periods. Its knife-edge seal contact feature concentrates load force to create an effective seal. a deformable coating material into surface grooves and asperities better than any other seal. Precision manufacturing carefully controls wall thickness and end profile for efficient sealing, while coatings increase the seal’s effectiveness. JETSEAL is the world's leading manufacturer of Omega Seals. Omega Seals: Are suited to extreme automotive, aircraft, and space environments. Resist corrosion. Come in thin-wall, low-load, and noncircular designs. Accommodate coatings and plating for improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components and systems. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 5,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...1E-7 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Cres 304 (AMS 5511, 5560, 5876) Elgiloy (AMS 5876) Incology 909 (AMS 5892) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Copper Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote
Description
The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load applications that remain undisturbed for long periods. Its knife-edge seal contact feature concentrates load force to create an effective seal. a deformable coating material into surface grooves and asperities better than any other seal. Precision manufacturing carefully controls wall thickness and end profile for efficient sealing, while coatings increase the seal’s effectiveness. JETSEAL is the world's leading manufacturer of Omega Seals. Omega Seals: Are suited to extreme automotive, aircraft, and space environments. Resist corrosion. Come in thin-wall, low-load, and noncircular designs. Accommodate coatings and plating for improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components and systems. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 5,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...1E-7 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Cres 304 (AMS 5511, 5560, 5876) Elgiloy (AMS 5876) Incology 909 (AMS 5892) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Copper Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Omega Seal -  - JETSEAL, Inc.
Spokane Valley, WA, United States
Omega Seal
Omega Seal
The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load applications that remain undisturbed for long periods. Its knife-edge seal contact feature concentrates load force to create an effective seal. a deformable coating material into surface grooves and asperities better than any other seal. Precision manufacturing carefully controls wall thickness and end profile for efficient sealing, while coatings increase the seal’s effectiveness. JETSEAL is the world's leading manufacturer of Omega Seals. Omega Seals: Are suited to extreme automotive, aircraft, and space environments. Resist corrosion. Come in thin-wall, low-load, and noncircular designs. Accommodate coatings and plating for improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components and systems. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 5,000 psi Functional temperature range:………Cryogenic to 1350°F (732°C) Typical leakage rate:………………...1E-7 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Cres 304 (AMS 5511, 5560, 5876) Elgiloy (AMS 5876) Incology 909 (AMS 5892) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Copper Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133

The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals.

Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load applications that remain undisturbed for long periods. Its knife-edge seal contact feature concentrates load force to create an effective seal. a deformable coating material into surface grooves and asperities better than any other seal. Precision manufacturing carefully controls wall thickness and end profile for efficient sealing, while coatings increase the seal’s effectiveness.

JETSEAL is the world's leading manufacturer of Omega Seals.

Omega Seals:

  • Are suited to extreme automotive, aircraft, and space environments.
  • Resist corrosion.
  • Come in thin-wall, low-load, and noncircular designs.
  • Accommodate coatings and plating for improved performance in liquid and gas applications.
  • Handle temperatures from cryogenic to 1350 F (732°C).
  • Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components and systems.

Operating Conditions:

  • Operating pressure range:…………...Vacuum (1E-10 torr.) to 5,000 psi
  • Functional temperature range:………Cryogenic to 1350°F (732°C)
  • Typical leakage rate:………………...1E-7 sccs He/mm circ.

Metallic Options:

  • Inconel 718 (AMS 5596, 5589,5662)
  • Inconel X-750 (AMS 5598, 5582, 5667)
  • Waspaloy (AMS 5544, 5706, 5586, 5708)
  • Cres 304 (AMS 5511, 5560, 5876)
  • Elgiloy (AMS 5876)
  • Incology 909 (AMS 5892)

Plating/Coating Options:

  • Silver (AMS 2410, 2411)
  • Nickel (AMS 2403, 2424, QQ-N-290)
  • Gold (Mil-G 45204)
  • Copper

Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form.

Telephone: (800) 644.5660
Local Number: (509) 467.9133

Supplier's Site

Technical Specifications

  JETSEAL, Inc.
Product Category Metal Ring Seals
Product Name Omega Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Automotive, Space-Rated
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1350 F (-196 to 732 C)
Unlock Full Specs
to access all available technical data

Similar Products

Super C-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Lever Seal: Metal E-Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round
View Details
V-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
U-Mega Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round
View Details