JETSEAL, Inc. Metal E-Seal

Description
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are also available as Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. JH series E-Seals require higher loads to compress than JE series seals. JH series E-Seals generate higher sealing contact stresses allowing platings or coatings to fill surface imperfections, thereby creating a more effective seal. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds. JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 10,000 psi Functional temperature range:………Cryogenic to 1300°F (704°C) Typical leakage rate:………………...1E-3 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote
Description
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are also available as Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. JH series E-Seals require higher loads to compress than JE series seals. JH series E-Seals generate higher sealing contact stresses allowing platings or coatings to fill surface imperfections, thereby creating a more effective seal. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds. JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 10,000 psi Functional temperature range:………Cryogenic to 1300°F (704°C) Typical leakage rate:………………...1E-3 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal E-Seal -  - JETSEAL, Inc.
Spokane Valley, WA, United States
Metal E-Seal
Metal E-Seal
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are also available as Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. JH series E-Seals require higher loads to compress than JE series seals. JH series E-Seals generate higher sealing contact stresses allowing platings or coatings to fill surface imperfections, thereby creating a more effective seal. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds. JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers. Operating Conditions: Operating pressure range:…………...Vacuum (1E-10 torr.) to 10,000 psi Functional temperature range:………Cryogenic to 1300°F (704°C) Typical leakage rate:………………...1E-3 sccs He/mm circ. Metallic Options: Inconel 718 (AMS 5596, 5589,5662) Inconel X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133

E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are also available as Multi-Convolution Seals.

JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. JH series E-Seals require higher loads to compress than JE series seals. JH series E-Seals generate higher sealing contact stresses allowing platings or coatings to fill surface imperfections, thereby creating a more effective seal.

Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling.

JETSEAL employs a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate.

JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due to cracked slip joint cover welds.

JETSEAL's Non-Welded Slip Joint also eliminates the potential for foreign object damage (FOD) from failure if traditional welded slip joint covers.

Operating Conditions:

  • Operating pressure range:…………...Vacuum (1E-10 torr.) to 10,000 psi
  • Functional temperature range:………Cryogenic to 1300°F (704°C)
  • Typical leakage rate:………………...1E-3 sccs He/mm circ.

Metallic Options:

  • Inconel 718 (AMS 5596, 5589,5662)
  • Inconel X-750 (AMS 5598, 5582, 5667)
  • Waspaloy (AMS 5544, 5706, 5586, 5708)
  • Other metallic options are available

Plating/Coating Options:

  • Silver (AMS 2410, 2411)
  • Tin (ASTM B545)
  • Nickel (AMS 2403, 2424, QQ-N-290)
  • Gold (Mil-G 45204)
  • Teflon (AMS 2515)
  • Plasma/HVOF wear coatings

Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form.

Telephone: (800) 644.5660
Local Number: (509) 467.9133

Supplier's Site

Technical Specifications

  JETSEAL, Inc.
Product Category Metal Ring Seals
Product Name Metal E-Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1300 F (-196 to 704 C)
Unlock Full Specs
to access all available technical data

Similar Products

E-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
U-Mega Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round
View Details
Super C-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Lever Seal: Metal E-Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round
View Details