JETSEAL, Inc. C-Seals

Description
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing contact, giving excellent performance in both standard cavities and in cases where dynamic separation occurs.
Request a Quote
Description
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing contact, giving excellent performance in both standard cavities and in cases where dynamic separation occurs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C-Seals -  - JETSEAL, Inc.
Spokane Valley, WA, United States
C-Seals
C-Seals
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing contact, giving excellent performance in both standard cavities and in cases where dynamic separation occurs.

JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance is consistently obtained. The sealing surfaces are polished using an innovative JETSEAL process to ensure continuous sealing contact, giving excellent performance in both standard cavities and in cases where dynamic separation occurs.

Supplier's Site

Technical Specifications

  JETSEAL, Inc.
Product Category Metal Ring Seals
Product Name C-Seals
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1400 F (-196 to 760 C)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Convolution Seals - Dynamic Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
Temperature -320 to 1350 F (-196 to 732 C)
View Details
Axial C-Seal - High Deflection Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Lever Seal: Metal E-Seal -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type E-Ring
Shape Round
View Details
V-Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type U-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details