JETSEAL’s AS1895 metal seal rings meet or exceed OEM specifications. JETSEAL is an industry leader in resilient metal seals providing sealing solutions for aircraft, space, and other industries demanding absolute dependability in quality, reliability, and performance.
Safety is the most critical requirement associated with aircraft, aircraft engines, and airframes. Sealing components operate in extreme environments of high temperature and high pressure. Additional demands related to constant vibration, friction, and exposure to corrosive chemicals require seals that can sustain long-life and dependability while maintaining peak performance to strict operating guidelines.
JETSEAL, an industry leader in resilient metal seals, provides sealing solutions for aircraft, space, and other industries demanding absolute dependability in quality, reliability, and performance.
AS1895 metal seal rings are available in both the AS1895/7 and AS1895/23 profiles. JETSEAL supplies the full range of AS1895 seal ring sizes from -100 to -750.
JetSeal produces all of its products to the certified quality requirements of ISO 9001:2000 and AS 9100 and is NADCAP approved for welding.
Contact Us if you would like more specifics on AS1895 seal profiles, sizes and pricing.
| AS1895/7 Series | AS1895/23 Series |
| AS1895/7-100 | AS1895/23-100 |
| AS1895/7-125 | AS1895/23-125 |
| AS1895/7-150 | AS1895/23-150 |
| AS1895/7-175 | AS1895/23-175 |
| AS1895/7-200 | AS1895/23-200 |
| AS1895/7-225 | AS1895/23-225 |
| AS1895/7-250 | AS1895/23-250 |
| AS1895/7-275 | AS1895/23-275 |
| AS1895/7-300 | AS1895/23-300 |
| AS1895/7-325 | AS1895/23-325 |
| AS1895/7-350 | AS1895/23-350 |
| AS1895/7-400 | AS1895/23-400 |
| AS1895/7-450 | AS1895/23-450 |
| AS1895/7-500 | AS1895/23-500 |
| AS1895/7-550 | AS1895/23-550 |
| AS1895/7-600 | AS1895/23-600 |
| AS1895/7-650 | AS1895/23-650 |
| AS1895/7-700 | AS1895/23-700 |
| AS1895/7-750 | AS1895/23-750 |
Parts are available in convenient order sizes from 50 pieces to 5,000 pieces. Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form.
Telephone: (800) 644.5660
Local Number: (509) 467.9133
| JETSEAL, Inc. | |
|---|---|
| Product Category | Metal Ring Seals |
| Product Name | AS1895 Standard Seals |
| Application / Industry | Aerospace |