GM-03-200 -- MOGGY - DUAL TORCH WITH STITCH WELD OR CONTINUOUS TRAVEL
Gullco International LimitedMoggy - Dual Torch with Stitch Weld or Continuous TravelGM-03-200
Description
Ideal for automatic horizontal fillet, lap and butt welding operations
Controls are available to perform continuous and/or stitch weld operations
Dual gun holder assembly is available for efficient simultaneous welding
Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track
The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system. It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld. The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications" This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position. Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Gullco International Limited
Done
Datasheet
Description
Ideal for automatic horizontal fillet, lap and butt welding operations
Controls are available to perform continuous and/or stitch weld operations
Dual gun holder assembly is available for efficient simultaneous welding
Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track
The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system. It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld. The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications" This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position. Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Moggy - Dual Torch with Stitch Weld or Continuous Travel
GM-03-200
Moggy - Dual Torch with Stitch Weld or Continuous Travel
GM-03-200
Ideal for automatic horizontal fillet, lap and butt welding operations
Controls are available to perform continuous and/or stitch weld operations
Dual gun holder assembly is available for efficient simultaneous welding
Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track
The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system. It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld. The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications" This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position. Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Ideal for automatic horizontal fillet, lap and butt welding operations
Controls are available to perform continuous and/or stitch weld operations
Dual gun holder assembly is available for efficient simultaneous welding
Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track
The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System
The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system.
It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld.
The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications"
This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position.
Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Supplier's Site
Datasheet
Technical Specifications
Gullco International Limited
Product Category
Welding, Brazing, and Soldering Equipment
Product Number
GM-03-200
Product Name
Moggy - Dual Torch with Stitch Weld or Continuous Travel