Gullco International Limited Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System GM-03-100

Description
Ideal for automatic horizontal fillet, lap and butt welding operations Controls are available to perform continuous and/or stitch weld operations Dual gun holder assembly is available for efficient simultaneous welding Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system. It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld. The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications" This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position. Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Datasheet
Description
Ideal for automatic horizontal fillet, lap and butt welding operations Controls are available to perform continuous and/or stitch weld operations Dual gun holder assembly is available for efficient simultaneous welding Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system. It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld. The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications" This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position. Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System - GM-03-100 - Gullco International Limited
Newmarket, Ontario, Canada
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System
GM-03-100
Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System GM-03-100
Ideal for automatic horizontal fillet, lap and butt welding operations Controls are available to perform continuous and/or stitch weld operations Dual gun holder assembly is available for efficient simultaneous welding Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system. It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld. The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz. Trackless Magnetic Moggy Fillet Welding Travel Carriage "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications" This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position. Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
  • Ideal for automatic horizontal fillet, lap and butt welding operations
  • Controls are available to perform continuous and/or stitch weld operations
  • Dual gun holder assembly is available for efficient simultaneous welding
  • Wheels on the standard Moggy can be reversed to allow the moggy to run on standard v-groove track
  • The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications
    Moggy Automated Welding System
    The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt Welding. It can be fitted with a Gullco Compact Oscillator to perform multi-pass welding. These operations can be performed on horizontal fillets with a minimum radius of 39 in. (1 meter) and up to a 30° incline. Following is a brief description of the Moggy and components that make up the system.
    It is a lightweight, portable, four wheel friction drive travel carriage that can be used with or without track to automate welding operations. A speed potentiometer provides infinite speed selection within the 6 to 115 in/min (15.2 to 292.2 cm/min) range. The unit comes complete with adjustable guide rolls, travel limit switch assembly, vertical and horizontal slides providing 1 3/4" (44.4mm) adjustment and a semi-automatic gun holder. It is designed to run on a horizontal path against a vertical surface or a vertical path against a horizontal surface (Magnetic Moggy) to perform a fillet weld.
    The Standard Moggy can be adapted for use on standard 6" (152.4mm) v-groove track by reversing the wheel assemblies. Safety is assured by using Gullco low voltage 24 volt DC highly advanced control power supply system that is available in 3 line voltage inputs ... 42, 110 and 230 volt AC 50/60 Hz.
    Trackless Magnetic Moggy Fillet Welding Travel Carriage
    "low cost, highly efficient automation of out-of-position fillet, lap and butt welding applications"
    This Gullco Moggy® is essentially the same as the Standard Moggy described inside this folder except it has a magnetic base and heavy duty urethane 0.875" (22.23 mm) wide wheels for continuous travel in the horizontal and vertical position.
    Moggy Carriage with control for continuous or stitch welding, and with a control that uses a Gullco microprocessor to provide accurate repeatability regardless of travel speeds for weld distance on and weld distance off. It has a forward/stop/reverse switch, wire feed start on/off switch, travel speed potentiometer, auto wire feed start with delay carriage start, wire feed connector with 15 ft. (4572mm) control cable. All functions displayed in LED window.
Supplier's Site Datasheet

Technical Specifications

  Gullco International Limited
Product Category Welding, Brazing, and Soldering Equipment
Product Number GM-03-100
Product Name Moggy & Magnetic Moggy Portable Fillet Welding Travel Carriage System
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
View Details