The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.
| Green Cubes Technology | |
|---|---|
| Product Category | Batteries |
| Product Number | FBP-1481-80V |
| Product Name | SAFEFlex GSE Batteries |
| Voltage | 80 volts |
| Capacity | 420 ampere-hr |
| Width / Diameter | 38.58 inch (980 mm) |