The FBP-1443 is a 48V lithium iron phosphate battery in the FBP-1000 series, designed as a drop-in replacement for lead-acid batteries in industrial vehicles. It has a capacity of 735 Ah, weighs 3300 lbs, and measures 38.25 inches in length, 32.25 inches in width, and 22.50 inches in height. It includes a charge port and is built with UL-approved components and a custom battery management system for continuous monitoring of voltage, current, and temperature. The battery supports high-cycle operation, 98% recharge efficiency, and requires no maintenance, watering, or equalization charging.
Product Information
Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific
Features and Options
Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1486 48V 420 1850 34 x 26 x 22.50 No
FBP-1490 48V 525 2300 38.50 x 27 x 22.50 Yes
FBP-1419 48V 630 3000 38.25 x 32.25 x 20.50 Yes
FBP-1443 48V 735 3100 38.25 x 32.25 x 22.50 Yes
| Green Cubes Technology | |
|---|---|
| Product Category | Batteries |
| Product Number | FBP-1443 |
| Product Name | 48V Lithium SAFEFlex Material Handling Batteries |
| Voltage | 48 volts |
| Capacity | 735 ampere-hr |
| Width / Diameter | 32.25 inch (819 mm) |