Green Cubes Technology 80V FBP-1000 Series eGSE Lithium Batteries FBP-1548

Description
Product Information FBP-1000 is a comprehensive product line of battery solutions designed to meet the cost, performance, efficiency, and durability, requirements of the rugged airport environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized as a drop in replacement for GSE lead acid batteries. Green Cubes Technologies has batteries ready for all Ground Support applications from Push Backs to Baggage Loaders. Features and Options Ease of Use Flexible Design for Forklifts, Pallet Jacks, AGV (Automated Guided Vehicle), Ground Support Equipment, and Industrial Electric Vehicles Higher safety Lithium Iron Phosphate chemistry cells utilized in the battery systems No Maintenance High Cycle Life Recharge efficiency of 98% or higher helps save electricity and also reduce damaging effects of heating the batteries Improvements in runtime capacity efficiency of 10% or higher Weekly Equalization charges are not required Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (Kgs/Lbs) - Battery Dimensions (cm/inches) FBP-1227 80V 420 1474 Kgs / 3250 Lbs 104.14 x 68.58 x 76.2 cm / 41 x 27 x 30 inches FBP-1371 80V 840 532 Kgs / 1173 Lbs 123.19 x 50.8 x 77.47 cm / 48.5 x 20 x 30.5 inches FBP-1485 80V 420 522 Kgs / 1151 Lbs 91.44 x 62.23 x 72.39 cm / 36 x 24.5 x 28.5 inches FBP-1500 80V 525 272 Kgs / 600 Lbs 180.34 x 57.15 x 38.1 cm / 71 x 22.5 x 15 inches FBP-1524 80V 315 362 Kgs / 798 Lbs 82.55 x 63.5 x 77.47 cm / 32.5 x 25 x 30.5 inches FBP-1546 80V 315 xxx 90.17 x 44.45 x 77.47 cm / 35.5 x 17.5 x 30.5 inches FBP-1548 80V 315 xxx 111.76 x 31.75 x 53.34 cm / 44 x 12.5 x 21 inches
Request a Quote
Description
Product Information FBP-1000 is a comprehensive product line of battery solutions designed to meet the cost, performance, efficiency, and durability, requirements of the rugged airport environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized as a drop in replacement for GSE lead acid batteries. Green Cubes Technologies has batteries ready for all Ground Support applications from Push Backs to Baggage Loaders. Features and Options Ease of Use Flexible Design for Forklifts, Pallet Jacks, AGV (Automated Guided Vehicle), Ground Support Equipment, and Industrial Electric Vehicles Higher safety Lithium Iron Phosphate chemistry cells utilized in the battery systems No Maintenance High Cycle Life Recharge efficiency of 98% or higher helps save electricity and also reduce damaging effects of heating the batteries Improvements in runtime capacity efficiency of 10% or higher Weekly Equalization charges are not required Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (Kgs/Lbs) - Battery Dimensions (cm/inches) FBP-1227 80V 420 1474 Kgs / 3250 Lbs 104.14 x 68.58 x 76.2 cm / 41 x 27 x 30 inches FBP-1371 80V 840 532 Kgs / 1173 Lbs 123.19 x 50.8 x 77.47 cm / 48.5 x 20 x 30.5 inches FBP-1485 80V 420 522 Kgs / 1151 Lbs 91.44 x 62.23 x 72.39 cm / 36 x 24.5 x 28.5 inches FBP-1500 80V 525 272 Kgs / 600 Lbs 180.34 x 57.15 x 38.1 cm / 71 x 22.5 x 15 inches FBP-1524 80V 315 362 Kgs / 798 Lbs 82.55 x 63.5 x 77.47 cm / 32.5 x 25 x 30.5 inches FBP-1546 80V 315 xxx 90.17 x 44.45 x 77.47 cm / 35.5 x 17.5 x 30.5 inches FBP-1548 80V 315 xxx 111.76 x 31.75 x 53.34 cm / 44 x 12.5 x 21 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FBP-1000 series is a line of lithium iron phosphate (LiFePO4) batteries designed as drop-in replacements for lead-acid batteries in ground support equipment, with nominal voltage of 83.2 V and operating voltage range of 78-92.3 V. It offers continuous charge and discharge currents up to 320 A, peak discharge of 1C/30s and 2C/7s, and integrates a custom battery management system with over-voltage, over-temperature, and over-current protections. The batteries support opportunity charging, feature IP54 ingress protection, and operate between -4°F and 122°F. Communication is available via CANBus, USB, and Wi-Fi. The series uses LiFePO4 chemistry, requires no maintenance, and achieves 98%+ recharge efficiency. Storage temperature ranges from -4°F to 113°F for one month and 32°F to 95°F for one year, with humidity up to 70% RH. The series includes battery modes for active, sleep, and ship/storage.

Datasheet Summary
Powered by GS/AI

The FBP-1000 series is a line of lithium iron phosphate (LiFePO4) batteries designed as drop-in replacements for lead-acid batteries in ground support equipment, with nominal voltage of 83.2 V and operating voltage range of 78-92.3 V. It offers continuous charge and discharge currents up to 320 A, peak discharge of 1C/30s and 2C/7s, and integrates a custom battery management system with over-voltage, over-temperature, and over-current protections. The batteries support opportunity charging, feature IP54 ingress protection, and operate between -4°F and 122°F. Communication is available via CANBus, USB, and Wi-Fi. The series uses LiFePO4 chemistry, requires no maintenance, and achieves 98%+ recharge efficiency. Storage temperature ranges from -4°F to 113°F for one month and 32°F to 95°F for one year, with humidity up to 70% RH. The series includes battery modes for active, sleep, and ship/storage.

Suppliers

Company
Product
Description
Supplier Links
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Kokomo, IN, United States
80V FBP-1000 Series eGSE Lithium Batteries
FBP-1548
80V FBP-1000 Series eGSE Lithium Batteries FBP-1548
Product Information FBP-1000 is a comprehensive product line of battery solutions designed to meet the cost, performance, efficiency, and durability, requirements of the rugged airport environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized as a drop in replacement for GSE lead acid batteries. Green Cubes Technologies has batteries ready for all Ground Support applications from Push Backs to Baggage Loaders. Features and Options Ease of Use Flexible Design for Forklifts, Pallet Jacks, AGV (Automated Guided Vehicle), Ground Support Equipment, and Industrial Electric Vehicles Higher safety Lithium Iron Phosphate chemistry cells utilized in the battery systems No Maintenance High Cycle Life Recharge efficiency of 98% or higher helps save electricity and also reduce damaging effects of heating the batteries Improvements in runtime capacity efficiency of 10% or higher Weekly Equalization charges are not required Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (Kgs/Lbs) - Battery Dimensions (cm/inches) FBP-1227 80V 420 1474 Kgs / 3250 Lbs 104.14 x 68.58 x 76.2 cm / 41 x 27 x 30 inches FBP-1371 80V 840 532 Kgs / 1173 Lbs 123.19 x 50.8 x 77.47 cm / 48.5 x 20 x 30.5 inches FBP-1485 80V 420 522 Kgs / 1151 Lbs 91.44 x 62.23 x 72.39 cm / 36 x 24.5 x 28.5 inches FBP-1500 80V 525 272 Kgs / 600 Lbs 180.34 x 57.15 x 38.1 cm / 71 x 22.5 x 15 inches FBP-1524 80V 315 362 Kgs / 798 Lbs 82.55 x 63.5 x 77.47 cm / 32.5 x 25 x 30.5 inches FBP-1546 80V 315 xxx 90.17 x 44.45 x 77.47 cm / 35.5 x 17.5 x 30.5 inches FBP-1548 80V 315 xxx 111.76 x 31.75 x 53.34 cm / 44 x 12.5 x 21 inches

Product Information


FBP-1000 is a comprehensive product line of battery solutions designed to meet the cost, performance, efficiency, and durability, requirements of the rugged airport environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized as a drop in replacement for GSE lead acid batteries. Green Cubes Technologies has batteries ready for all Ground Support applications from Push Backs to Baggage Loaders.


Features and Options

  • Ease of Use
  • Flexible Design for Forklifts, Pallet Jacks, AGV (Automated Guided Vehicle), Ground Support Equipment, and Industrial Electric Vehicles
  • Higher safety Lithium Iron Phosphate chemistry cells utilized in
    the battery systems
  • No Maintenance
  • High Cycle Life
  • Recharge efficiency of 98% or higher helps save electricity and
    also reduce damaging effects of heating the batteries
  • Improvements in runtime capacity efficiency of 10% or higher
  • Weekly Equalization charges are not required

Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(Kgs/Lbs) - Battery Dimensions
(cm/inches)
FBP-1227 80V 420 1474 Kgs / 3250 Lbs 104.14 x 68.58 x 76.2 cm / 41 x 27 x 30 inches
FBP-1371 80V 840 532 Kgs / 1173 Lbs 123.19 x 50.8 x 77.47 cm / 48.5 x 20 x 30.5 inches
FBP-1485 80V 420 522 Kgs / 1151 Lbs 91.44 x 62.23 x 72.39 cm / 36 x 24.5 x 28.5 inches
FBP-1500 80V 525 272 Kgs / 600 Lbs 180.34 x 57.15 x 38.1 cm / 71 x 22.5 x 15 inches
FBP-1524 80V 315 362 Kgs / 798 Lbs 82.55 x 63.5 x 77.47 cm / 32.5 x 25 x 30.5 inches
FBP-1546 80V 315 xxx 90.17 x 44.45 x 77.47 cm / 35.5 x 17.5 x 30.5 inches
FBP-1548 80V 315 xxx 111.76 x 31.75 x 53.34 cm / 44 x 12.5 x 21 inches

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1548
Product Name 80V FBP-1000 Series eGSE Lithium Batteries
Voltage 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Green Cubes Industrial Power Bank - APB-1125 - Green Cubes Technology
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
Capacity 16 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
SAFEFlex GSE Batteries - FBP-1407-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details