Green Cubes Technology 36V Lithium SAFEFlex Material Handling Batteries FBP-1414

Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 36V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 36 V systems primarily for reach trucks and order pickers Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1423 36V 630 2250 38.25 x 24.50 x 22.50 Yes FBP-1512 36V 525 1900 38.5 x 21 x 22.50 Yes FBP-1328 36V 525 1850 37.75 x 13.25 x 30.50 Yes FBP-1413 36V 630 2300 38 x 17.75 x 30.50 Yes FBP-1414 36V 735 2600 38.25 x 20 x 30.50 Yes
Request a Quote
Description
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 36V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 36 V systems primarily for reach trucks and order pickers Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1423 36V 630 2250 38.25 x 24.50 x 22.50 Yes FBP-1512 36V 525 1900 38.5 x 21 x 22.50 Yes FBP-1328 36V 525 1850 37.75 x 13.25 x 30.50 Yes FBP-1413 36V 630 2300 38 x 17.75 x 30.50 Yes FBP-1414 36V 735 2600 38.25 x 20 x 30.50 Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FBP-1000 series comprises 36 V lithium iron phosphate batteries designed as drop-in replacements for lead acid batteries in industrial vehicles, featuring a built-in battery management system for continuous monitoring of voltage, current, and temperature. All variants use charge port connectivity, are maintenance-free, and match standard lead acid battery dimensions and weight requirements. The series supports high cycle life, opportunity charging, and 98%+ recharge efficiency.

Datasheet Summary
Powered by GS/AI

The FBP-1000 series comprises 36 V lithium iron phosphate batteries designed as drop-in replacements for lead acid batteries in industrial vehicles, featuring a built-in battery management system for continuous monitoring of voltage, current, and temperature. All variants use charge port connectivity, are maintenance-free, and match standard lead acid battery dimensions and weight requirements. The series supports high cycle life, opportunity charging, and 98%+ recharge efficiency.

Suppliers

Company
Product
Description
Supplier Links
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Kokomo, IN, United States
36V Lithium SAFEFlex Material Handling Batteries
FBP-1414
36V Lithium SAFEFlex Material Handling Batteries FBP-1414
Product Information Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 36V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency 36 V systems primarily for reach trucks and order pickers Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (lbs) - Battery Dimensions (inches) - Charge Port FBP-1423 36V 630 2250 38.25 x 24.50 x 22.50 Yes FBP-1512 36V 525 1900 38.5 x 21 x 22.50 Yes FBP-1328 36V 525 1850 37.75 x 13.25 x 30.50 Yes FBP-1413 36V 630 2300 38 x 17.75 x 30.50 Yes FBP-1414 36V 735 2600 38.25 x 20 x 30.50 Yes

Product Information


Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific cell chemistry and intelligent battery management electronics. FBP-1000 series 36V Lithium SafeFlex Material Handling battery systems are high cycle life maintenance free solutions for industrial vehicles with fully customizable features to fulfill the most demanding requirements. The drop in replacement batteries make upgrading from Lead Acid to Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements.


Features and Options

  • Drop-in replacement for Lead Acid Batteries
  • Maintenance free Li-ion batteries improve safety and efficiency
  • 36 V systems primarily for reach trucks and order pickers

Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1423 36V 630 2250 38.25 x 24.50 x 22.50 Yes
FBP-1512 36V 525 1900 38.5 x 21 x 22.50 Yes
FBP-1328 36V 525 1850 37.75 x 13.25 x 30.50 Yes
FBP-1413 36V 630 2300 38 x 17.75 x 30.50 Yes
FBP-1414 36V 735 2600 38.25 x 20 x 30.50 Yes

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1414
Product Name 36V Lithium SAFEFlex Material Handling Batteries
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details