Greaves Corporation Conduit To Rod Clamp G640-DB

Description
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
Datasheet
Description
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G640-DB - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G640-DB
Conduit To Rod Clamp G640-DB
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
  • CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
  • CSA, NRTL APPROVAL
  • 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 4-1/2 TO 6 INCH IPS SIZE
  • HIGH-WING[T] BRAND
  • G-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G640-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Rigid/EMT Conduit Strap - 1705 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - CS128 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details