Greaves Corporation Conduit To Rod Clamp G4S

Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G4S - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G4S
Conduit To Rod Clamp G4S
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
  • CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL
  • BARE/ARMORED COPPER WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION
  • UL APPROVAL
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G4S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - C101 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2140-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Angulating Spring Support Type 20 - 20 72 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details