Bridgeport Fittings, Inc. Conduit Hanger 2140-S

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH D X 3.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH D X 3.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2140-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2140-S
Conduit Hanger 2140-S
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH D X 3.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1 INCH D X 3.56 INCH H SIZE
  • BALL BURNISHED MIRROR SMOOTH FINISH
  • 50 STANDARD PACKAGE
  • #4 TRADE SIZE
  • 1-1/2 INCH RIGID CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2140-S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit Hanger - 8SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit Hanger - H7WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details