Greaves Corporation Conduit To Rod Clamp C101

Description
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C101 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C101
Conduit To Rod Clamp C101
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
  • CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 1/4 INCH IPS SIZE
  • JONES BOND[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C101
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 4020125CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 150 lbs (68.03 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - CZ122 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit Hanger - 2225 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details