Greaves Corporation Conduit To Rod Clamp G440-DB

Description
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
Datasheet
Description
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G440-DB - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G440-DB
Conduit To Rod Clamp G440-DB
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
  • CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
  • CSA, NRTL APPROVAL
  • 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • HIGH-WING[T] BRAND
  • G-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G440-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Hanger - 970 0500EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 800 lbs (363 kg)
View Details
Conduit To Rod Clamp - CS126 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details