Greaves Corporation Conduit To Rod Clamp G43BS

Description
BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet
Description
BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G43BS - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G43BS
Conduit To Rod Clamp G43BS
BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
  • BRASS SCREW MATERIAL
  • THREADED CONDUIT ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION
  • UL, CSA, NRTL APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1 INCH ROD SIZE
  • GROUND-LOK[T] BRAND
  • G1BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G43BS
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - CG3175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2170-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Spring Hanger Type 21 - 21 13 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details