Greaves Corporation Conduit To Rod Clamp G42BS

Description
BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet
Description
BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G42BS - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G42BS
Conduit To Rod Clamp G42BS
BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
  • BRASS SCREW MATERIAL
  • THREADED CONDUIT ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION
  • UL, CSA, NRTL APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • GROUND-LOK[T] BRAND
  • G1BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G42BS
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 1010300CP - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 250 lbs (113 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - C128 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - NM2070 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details