Greaves Corporation Conduit To Rod Clamp G2S

Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G2S - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G2S
Conduit To Rod Clamp G2S
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
  • CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL
  • BARE COPPER WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G2S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 1353008EG - Pentair, Inc.
Specs
Hanger Type U-Hanger
Maximum Load 320 lbs (145 kg)
Pipe Size 2.50 to 3.00 inch (63.50 to 76.20 mm)
View Details
Conduit To Rod Clamp - CS128 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - 2250 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details