Greaves Corporation Conduit To Rod Clamp G140-DB

Description
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 3/4 TO 1.13 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
Datasheet
Description
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 3/4 TO 1.13 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G140-DB - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G140-DB
Conduit To Rod Clamp G140-DB
CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION CSA, NRTL APPROVAL 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 3/4 TO 1.13 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE HIGH-WING[T] BRAND G-DB MODEL
  • CAST BRONZE ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • DIRECT BURIAL, GROUND WIRE TO PIPE/ROD/TUBE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
  • CSA, NRTL APPROVAL
  • 10 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 3/4 TO 1.13 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • HIGH-WING[T] BRAND
  • G-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G140-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
U Bolt - Non Metric - U-600SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 6.69 inch (169.86 mm)
View Details
Conduit To Rod Clamp - CZ109 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Conduit Hanger - 2240 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details