Arlington Industries, Inc. Conduit Hanger 2240

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2240 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2240
Conduit Hanger 2240
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 1-1/2 INCH RIGID CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2240
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Rigid/EMT Conduit Strap - CL-300MN - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - E4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2210 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details