Greaves Corporation Conduit To Rod Clamp CZ122

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 1-1/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CZ MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 1-1/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CZ122 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CZ122
Conduit To Rod Clamp CZ122
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 1-1/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CZ MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (3) CABLE PARALLEL TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 1-1/4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CZ122
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 510R3075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit To Rod Clamp - CF151 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details