Greaves Corporation Conduit To Rod Clamp CG4110

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON (2) HEX HEAD BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 2 AWG TO 1000 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON (2) HEX HEAD BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 2 AWG TO 1000 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG4110 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CG4110
Conduit To Rod Clamp CG4110
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON (2) HEX HEAD BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 2 AWG TO 1000 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • (2) HEX HEAD BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION
  • UL APPROVAL
  • 2 AWG TO 1000 MCM CONDUCTOR SIZE
  • 4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CG4110
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - CG3675 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - J2124 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details