Greaves Corporation Conduit To Rod Clamp C148

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 3-1/2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 3-1/2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C148 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C148
Conduit To Rod Clamp C148
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 3-1/2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 2/0 AWG TO 250 MCM CONDUCTOR SIZE
  • 3-1/2 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C148
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - 2160-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-7/8-.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 0.88 inch (22.22 mm)
View Details