Greaves Corporation Conduit To Rod Clamp C102

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C102 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C102
Conduit To Rod Clamp C102
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 2/0 AWG TO 250 MCM CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 1/4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C102
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Channel Conduit/Cable Clamp - PS 032M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 1150400EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 650 lbs (295 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details