Arlington Industries, Inc. Conduit Hanger NM2150

Description
NON-METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 2 INCH COPPER TUBING CONDUIT TYPE QUICKLATCH[TM] BRAND
Datasheet
Description
NON-METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 2 INCH COPPER TUBING CONDUIT TYPE QUICKLATCH[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - NM2150 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
NM2150
Conduit Hanger NM2150
NON-METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 2 INCH COPPER TUBING CONDUIT TYPE QUICKLATCH[TM] BRAND
  • NON-METALLIC MATERIAL
  • 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE
  • STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 2 INCH COPPER TUBING CONDUIT TYPE
  • QUICKLATCH[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number NM2150
Product Name Conduit Hanger
Material of Construction Non-Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Constant Hanger Type 11 - 11 95 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - 4 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 80 lbs (36.28 kg)
View Details