Grayhill, Inc. Coded Output Rotary DIP Switches 94R

Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet
Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coded  Output Rotary DIP Switches - 94R - Grayhill, Inc.
La Grange, IL, USA
Coded Output Rotary DIP Switches
94R
Coded Output Rotary DIP Switches 94R
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application.

Typical applications include:

  • Telecommunications
  • Computer Motherboards
  • Remote control frequency setting
  • Option settings

Customization can include:

  • Custom printing
  • Special packaging
  • New designs and form-factors
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Rotary Coded DIP Switches
Product Number 94R
Product Name Coded Output Rotary DIP Switches
Actuator Specifications Raised Actuator
Circuit Code Octal; Binary Coded Decimal (BCD); Hexadecimal
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

8mm  Sealed DIP Rotary Switches - ND-Series - NKK Switches
Specs
Actuator Specifications Raised Actuator
Terminal Type Right Angle PC Pins
View Details
10mm DIP Coded Rotary Switches - CRD Series - C&K Components
Specs
Actuator Specifications Flush Actuator
Circuit Code Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
Switch Dimensions 10mm x 12mm x 10.5mm
View Details
Thru-Hole & Surface Mount Rotary DIP Switches - 94H - Grayhill, Inc.
Specs
Actuator Specifications Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
Circuit Code Octal; Binary Coded Decimal (BCD); Hexadecimal
Terminal Type Straight PC Pins; Right Angle PC Pins
View Details
Excel Cell Electronic USA Corp.
Specs
Actuator Specifications Raised Actuator
Circuit Code BCD Complement
Terminal Type Surface Mount Technology
View Details