RS Components, Ltd. Vices 8296133

Description
Drill Press Vice 80mm
Request a Quote
Description
Drill Press Vice 80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 8296133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
8296133
Vices 8296133
Drill Press Vice 80mm

Drill Press Vice 80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 8296133
Product Name Vices
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
View Details
Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details
Vices - 7252693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 2.76 inch (70 mm)
View Details
Vices - 6388227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details