Snap-on Industrial Brands Plier 2533-8

Description
STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 8.25 OVERALL LENGTH - FRACTIONAL 2 3/8 INCH JAW LENGTH 2.375 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 5/64 INCH (HARD STEEL) CAPACITY LONG NOSE JAW TYPE ERGO[R] BRAND HANDLE STYLE TRUE ERGONOMIC HANDLE WITH BI-MOLDED GRIP WITH UNIQUE ON-OFF RETURN SPRING
Datasheet
Description
STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 8.25 OVERALL LENGTH - FRACTIONAL 2 3/8 INCH JAW LENGTH 2.375 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 5/64 INCH (HARD STEEL) CAPACITY LONG NOSE JAW TYPE ERGO[R] BRAND HANDLE STYLE TRUE ERGONOMIC HANDLE WITH BI-MOLDED GRIP WITH UNIQUE ON-OFF RETURN SPRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 2533-8
STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 8.25 OVERALL LENGTH - FRACTIONAL 2 3/8 INCH JAW LENGTH 2.375 JAW LENGTH - FRACTIONAL CUTTING APPLICATION 5/64 INCH (HARD STEEL) CAPACITY LONG NOSE JAW TYPE ERGO[R] BRAND HANDLE STYLE TRUE ERGONOMIC HANDLE WITH BI-MOLDED GRIP WITH UNIQUE ON-OFF RETURN SPRING
  • STEEL MATERIAL
  • 8 1/4 INCH OVERALL LENGTH
  • 8.25 OVERALL LENGTH - FRACTIONAL
  • 2 3/8 INCH JAW LENGTH
  • 2.375 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • 5/64 INCH (HARD STEEL) CAPACITY
  • LONG NOSE JAW TYPE
  • ERGO[R] BRAND
  • HANDLE STYLE TRUE ERGONOMIC HANDLE WITH BI-MOLDED GRIP
  • WITH UNIQUE ON-OFF RETURN SPRING
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 2533-8
Product Name Plier
Length 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details
Plier - 23402 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7 inch (178 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details