Gray Tools Canada Inc. Stripper/Cutter B124

Description
Description: Overall Length 7-3/4" . Stripper, Crimper, Bolt Cutter Strips: 16/14/12 AWG Crimps: Insulated: 22-14, 12-10 AWG Non-Insulated: Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches
Description
Description: Overall Length 7-3/4" . Stripper, Crimper, Bolt Cutter Strips: 16/14/12 AWG Crimps: Insulated: 22-14, 12-10 AWG Non-Insulated: Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches

Suppliers

Company
Product
Description
Supplier Links
Stripper/Cutter - B124 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Stripper/Cutter
B124
Stripper/Cutter B124
Description: Overall Length 7-3/4" . Stripper, Crimper, Bolt Cutter Strips: 16/14/12 AWG Crimps: Insulated: 22-14, 12-10 AWG Non-Insulated: Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches
Description:Overall Length 7-3/4" .
Stripper, Crimper, Bolt Cutter
Strips: 16/14/12 AWG
Crimps: Insulated: 22-14, 12-10 AWG Non-Insulated: Auto 7 and 8 mm
Bolt Cutter: 4-40/6-32/8-32/10-32/10-24 inches
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B124
Product Name Stripper/Cutter
Type Specialty / Other; Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Adjustable Joint - Vinyl Grips - B45-20 - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 20 inch (508 mm)
View Details