B120 -- WIRE CUTTER/STRIPPER
Gray Tools Canada Inc.
Wire Cutter/Stripper
B120
Description
Description:
Overall Length 6". Wire-Cutter Stripper with Lock. AWG 20, 18, 16, 14, 12, 10. .8, 1.0, 1.3, 1.6, 2.0, 2.6 mm.
Description
Description:
Overall Length 6". Wire-Cutter Stripper with Lock. AWG 20, 18, 16, 14, 12, 10. .8, 1.0, 1.3, 1.6, 2.0, 2.6 mm.
Suppliers
Wire Cutter/Stripper
B120
Description:
Overall Length 6". Wire-Cutter Stripper with Lock. AWG 20, 18, 16, 14, 12, 10. .8, 1.0, 1.3, 1.6, 2.0, 2.6 mm.
| Description: | Overall Length 6".
Wire-Cutter Stripper with Lock.
AWG 20, 18, 16, 14, 12, 10. .8, 1.0, 1.3, 1.6, 2.0, 2.6 mm. |
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
B120 |
|
Product Name
|
Wire Cutter/Stripper |
|
Type
|
Specialty / Other; Wire Stripping
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty / Other; Circlip pliers
Length
7.09 inch (180 mm)
Jaw Length
2.05 inch (52 mm)
View Details
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details