Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
GRAY TOOLS CANADA INC.
83306 -- 6 PC CONVERTIBLE RETAINING RING PLIER SET
Gray Tools Canada Inc.
6 PC Convertible Retaining Ring Plier Set
83306
Description
Set Content: Contains: B116C, B117C, B118C, B136C, B137C, B138C * Meets A.N.S.I. standards
Gray Tools Canada Inc.
Done
Description
Set Content: Contains: B116C, B117C, B118C, B136C, B137C, B138C * Meets A.N.S.I. standards
Suppliers
Company
Product
Description
Supplier Links
Gray Tools Canada Inc.
Brampton, Ontario, Canada
6 PC Convertible Retaining Ring Plier Set
83306
6 PC Convertible Retaining Ring Plier Set
83306
Set Content: Contains: B116C, B117C, B118C, B136C, B137C, B138C * Meets A.N.S.I. standards
Set Content:
Contains: B116C, B117C, B118C, B136C, B137C, B138C
* Meets A.N.S.I. standards
Supplier's Site
Technical Specifications
Gray Tools Canada Inc.
Product Category
Pliers
Product Number
83306
Product Name
6 PC Convertible Retaining Ring Plier Set
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Connecting pliers
ZMS-PK-3/4
Specs
Weight
6.67 oz (1.85 N)
View Details
RS Components, Ltd.
Pliers
2380790
Specs
Length
5.91 inch (150 mm)
Jaw Capacity
0.0315 inch (0.8000 mm)
Features
Electrically Insulated
View Details
Gray Tools Canada Inc.
Adjustable Joint - Vinyl Grips
B45-16A
Specs
Type
Tongue and Groove
Jaw Capacity
4.25 inch (108 mm)
View Details
DEPRAG, Inc.
Hand-held Plier
Specs
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details