Glas-Col, LLC Low Profile Control 104A PLSM112

Description
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.
Description
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Control - 104A PLSM112 - Glas-Col, LLC
Terre Haute, IN, USA
Low Profile Control
104A PLSM112
Low Profile Control 104A PLSM112
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PLSM112
Product Name Low Profile Control
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Hemispherical Mantle - 100A O403 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 250 ml (15.26 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details