Glas-Col, LLC STM High Temp Fabric Mantle 100B STM1800G

Description
For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels. Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections. Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.
Description
For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels. Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections. Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.

Suppliers

Company
Product
Description
Supplier Links
STM High Temp Fabric Mantle - 100B STM1800G - Glas-Col, LLC
Terre Haute, IN, USA
STM High Temp Fabric Mantle
100B STM1800G
STM High Temp Fabric Mantle 100B STM1800G
For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels. Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections. Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.

For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels.

Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections.

Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B STM1800G
Product Name STM High Temp Fabric Mantle
Configuration Mantle
Electrical Specs 230V
Flask 100000 ml (6102 cubic inches)
Temperature Range ? to 600 C (? to 1112 F)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Mantle - 100A O1143 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Digitrol II - 104A PL624T - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A 240V, 3-Wire (Load and Line) Cord
Certifications CE Certification Available
View Details