BriskHeat Corporation HM3000-TS2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM3000-TS2
HM3000-TS2

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM3000-TS2
Configuration Mantle
Certifications UR & CSA Pending
Flask 3000 ml (183 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Combo Mantle - 100D RJ12524 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 2 Interconnect and 2 Power Cords
Flask 100 to 125 ml (6.1 to 7.63 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 500 ml (30.51 cubic inches)
View Details