Glas-Col, LLC Minitrol - 2 Circuits 104A PL3122

Description
The operator manually adjusts the MiniTrol, which has a percentage-timer design and no sensing element. It regulates mantles, tapes, and cords, as well as small furnaces, ovens, hot plates, dies, and other applications requiring stepless control. MiniTrol may also be used on any non-inductive loads to its rated capacity. It proportions the operating voltage to the load from 5-1/2% to 100% of the time according to the preset dial position. When turned off, it effects a positive break. For very small loads, smaller fuses may be used. PL3122 MiniTwin handles two separate circuits. A pilot light is connected across the output side of the control, indicating power to load. With the desired temperature determined on the initial run, a simple dial setting controls repeat operation.
Description
The operator manually adjusts the MiniTrol, which has a percentage-timer design and no sensing element. It regulates mantles, tapes, and cords, as well as small furnaces, ovens, hot plates, dies, and other applications requiring stepless control. MiniTrol may also be used on any non-inductive loads to its rated capacity. It proportions the operating voltage to the load from 5-1/2% to 100% of the time according to the preset dial position. When turned off, it effects a positive break. For very small loads, smaller fuses may be used. PL3122 MiniTwin handles two separate circuits. A pilot light is connected across the output side of the control, indicating power to load. With the desired temperature determined on the initial run, a simple dial setting controls repeat operation.

Suppliers

Company
Product
Description
Supplier Links
Minitrol - 2 Circuits - 104A PL3122 - Glas-Col, LLC
Terre Haute, IN, USA
Minitrol - 2 Circuits
104A PL3122
Minitrol - 2 Circuits 104A PL3122
The operator manually adjusts the MiniTrol, which has a percentage-timer design and no sensing element. It regulates mantles, tapes, and cords, as well as small furnaces, ovens, hot plates, dies, and other applications requiring stepless control. MiniTrol may also be used on any non-inductive loads to its rated capacity. It proportions the operating voltage to the load from 5-1/2% to 100% of the time according to the preset dial position. When turned off, it effects a positive break. For very small loads, smaller fuses may be used. PL3122 MiniTwin handles two separate circuits. A pilot light is connected across the output side of the control, indicating power to load. With the desired temperature determined on the initial run, a simple dial setting controls repeat operation.

The operator manually adjusts the MiniTrol, which has a percentage-timer design and no sensing element. It regulates mantles, tapes, and cords, as well as small furnaces, ovens, hot plates, dies, and other applications requiring stepless control. MiniTrol may also be used on any non-inductive loads to its rated capacity. It proportions the operating voltage to the load from 5-1/2% to 100% of the time according to the preset dial position. When turned off, it effects a positive break. For very small loads, smaller fuses may be used. PL3122 MiniTwin handles two separate circuits. A pilot light is connected across the output side of the control, indicating power to load. With the desired temperature determined on the initial run, a simple dial setting controls repeat operation.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL3122
Product Name Minitrol - 2 Circuits
Configuration Controller
Electrical Specs 120 V, 3-Wire Load, 3-Wire Line & plug
Certifications CSA Certified
Power 900 watts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details
Mantle/Control Package - 100D O413PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 230 V
Flask 3000 ml (183 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details