Glas-Col, LLC StirMantle 100D TEM113

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Suppliers

Company
Product
Description
Supplier Links
StirMantle - 100D TEM113 - Glas-Col, LLC
Terre Haute, IN, USA
StirMantle
100D TEM113
StirMantle 100D TEM113
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D TEM113
Product Name StirMantle
Configuration Mantle
Electrical Specs 230 V
Features Stirring
Certifications CSA Certified
Flask 3000 ml (183 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Micro Mantle - Pear Shaped - 100A MICP25 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 3' 2 Wire Cord
Flask 25 ml (1.53 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details