Glas-Col, LLC Micro Mantle - Pear Shaped 100A MICP100

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Suppliers

Company
Product
Description
Supplier Links
Micro Mantle - Pear Shaped - 100A MICP100 - Glas-Col, LLC
Terre Haute, IN, USA
Micro Mantle - Pear Shaped
100A MICP100
Micro Mantle - Pear Shaped 100A MICP100
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in analytical work and in purification of research products with only small samples available. Available for spherical flasks from 5 to 35 ml and pear-shaped flasks from 5 to 250 ml. Fits multiple-neck flasks.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100A MICP100
Product Name Micro Mantle - Pear Shaped
Configuration Mantle
Electrical Specs 230 V, Separable 3' 2 Wire Cord
Flask 100 ml (6.1 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
STM High Temp Fabric Mantle - 100B STM1700G - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230V
Flask 50000 ml (3051 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 200 ml (12.2 cubic inches)
View Details
Spherical Flask Mantle - 100 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details