BriskHeat Corporation HM0250-HS2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM0250-HS2
HM0250-HS2

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM0250-HS2
Configuration Mantle
Certifications UR & CSA Pending
Flask 250 ml (15.26 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Series M Mantle - 100C M107 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, 4' Detachable, 3-Wire Cord
Flask 500 ml (30.51 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 1000 ml (61.02 cubic inches)
View Details
Minitrol - 2 Circuits - 104A PL3122 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 120 V, 3-Wire Load, 3-Wire Line & plug
Certifications CSA Certified
View Details