Glas-Col, LLC 3D Floor Shaker 099A VS550424

Description
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.
Description
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

Suppliers

Company
Product
Description
Supplier Links
3D Floor Shaker - 099A VS550424 - Glas-Col, LLC
Terre Haute, IN, USA
3D Floor Shaker
099A VS550424
3D Floor Shaker 099A VS550424
This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

This shaker eliminates time-consuming and tiring shaking of large vessels by hand.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A VS550424
Product Name 3D Floor Shaker
Motion Reciprocating
Temperature Control None
Speed Variable
Frequency Range 10 to 170 rpm
Maximum Load 36.28 kg (80 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Range 3D Shaker - 099A VS22012 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details
Benchtop Incubated Shaker - 5322-04 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details