Glas-Col, LLC Touch Vortexer 099A PV624

Description
The Touch Vortexer mixes test tube contents thoroughly and quickly with a vortexing action that swirls the liquid. The unit may be set to run continuously or to activate when any tube up to one inch is touched to the cup. Designed with a permanent-magnet, filtered DC motor, the Touch Vortexer will run coolor with less motor stress. The variable-speed motor produces constant power and is less susceptible to overloading when excess pressure is applied. The Touch Vortexer is one of the most durable, user-friendly small vortexers available today.
Description
The Touch Vortexer mixes test tube contents thoroughly and quickly with a vortexing action that swirls the liquid. The unit may be set to run continuously or to activate when any tube up to one inch is touched to the cup. Designed with a permanent-magnet, filtered DC motor, the Touch Vortexer will run coolor with less motor stress. The variable-speed motor produces constant power and is less susceptible to overloading when excess pressure is applied. The Touch Vortexer is one of the most durable, user-friendly small vortexers available today.

Suppliers

Company
Product
Description
Supplier Links
Touch Vortexer - 099A PV624 - Glas-Col, LLC
Terre Haute, IN, USA
Touch Vortexer
099A PV624
Touch Vortexer 099A PV624
The Touch Vortexer mixes test tube contents thoroughly and quickly with a vortexing action that swirls the liquid. The unit may be set to run continuously or to activate when any tube up to one inch is touched to the cup. Designed with a permanent-magnet, filtered DC motor, the Touch Vortexer will run coolor with less motor stress. The variable-speed motor produces constant power and is less susceptible to overloading when excess pressure is applied. The Touch Vortexer is one of the most durable, user-friendly small vortexers available today.

The Touch Vortexer mixes test tube contents thoroughly and quickly with a vortexing action that swirls the liquid. The unit may be set to run continuously or to activate when any tube up to one inch is touched to the cup. Designed with a permanent-magnet, filtered DC motor, the Touch Vortexer will run coolor with less motor stress. The variable-speed motor produces constant power and is less susceptible to overloading when excess pressure is applied. The Touch Vortexer is one of the most durable, user-friendly small vortexers available today.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 099A PV624
Product Name Touch Vortexer
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 400 to 2500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Large Capacity Mixer - 099A LC1024 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
Incubated Shaker - 5322-03 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable
View Details
Sieve Shaker - AS 200 Digital - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details