This shaker eliminates time-consuming and tiring shaking of large vessels by hand.
| Glas-Col, LLC | |
|---|---|
| Product Category | Laboratory Shakers |
| Product Number | 099A VS5504 |
| Product Name | 3D Floor Shaker |
| Motion | Reciprocating |
| Temperature Control | None |
| Speed | Variable |
| Frequency Range | 10 to 170 rpm |
| Maximum Load | 36.28 kg (80 lbs) |